Win Source Part Number: 1372209-MCP19125T-E/
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Base Product Number: MCP19125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: PWM Signal
Output Configuration: Positive
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.5V
Topology: Boost, Cuk, Flyback, SEPIC
Number of Outputs: 1
Serial Interfaces: I²C
Frequency - Switching: 31.25kHz ~ 2MHz
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
IC REG CTRLR
Switching Controllers Digitally Enhanced Power, Voltage and Current Configurable Synchronous Low-Side PWM Controller
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
IC REG CTRLR
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372209-MCP19125T-E/MQ | MCP19125T-E/MQ-ND | MCP19125T-E/MQ | MCP19125T-E/MQ | MCP19125T-E/MQ | MCP19125T-E/MQ | MCP19125T-E/MQ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Cuk, Flyback, SEPIC | Boost | Buck; Boost | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||||
| Package Type | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Ramp, Soft Start | Synchronous Rectification | Dead Time Control, Frequency Control, Ramp, Soft Start |