Manufacturer: Microchip Technology
Win Source Part Number: 926627-MCP19125-E/MQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.5V
Family Name: MCP19125
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Switching Controllers Digitally Enhanced Power, Voltage and Current Configurable Synchronous Low-Side PWM Controller
DIGITALLY ENHANCED POWER, VOLTAG
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926627-MCP19125-E/MQ | MCP19125-E/MQ-ND | MCP19125-E/MQ | MCP19125-E/MQ | MCP19125-E/MQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19125-E/MQ | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Boost | ||||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control, Ramp, Soft Start |