Microchip Technology, Inc. Pwm Controller, Aec-Q100, 2Mhz, Qfn-24; Input Voltage Microchip MCP19124T-E/MJ

Description
PWM CONTROLLER, AEC-Q100, 2MHZ, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 2MHZ, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 2Mhz, Qfn-24; Input Voltage Microchip - 98Y8952 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 2Mhz, Qfn-24; Input Voltage Microchip
98Y8952
Pwm Controller, Aec-Q100, 2Mhz, Qfn-24; Input Voltage Microchip 98Y8952
PWM CONTROLLER, AEC-Q100, 2MHZ, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:-; MSL:-RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 2MHZ, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 98Y8952
Product Name Pwm Controller, Aec-Q100, 2Mhz, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 350 HP - CIMR-G7U42200 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details