Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Switching Controllers Digitally Enhanced Power, Voltage and Current Configurable Synchronous Low-Side PWM Controller
DIGITALLY ENHANCED POWER, VOLTAG
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19124-E/MJ-ND | MCP19124-E/MJ | MCP19124-E/MJ | MCP19124-E/MJ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control, Ramp, Soft Start | ||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz |