Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 884129-MCP19123T-E/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 40V
Family Name: MCP19123
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MCP19123T-E/MQDKR, MCP19123T-E/MQTR, MCP19123T-E/MQCT, MCP19123T-E/MQ-ND
IC REG CTRLR BCK PMBUS 28QFN
IC REG CTRLR BCK PMBUS 28QFN
Switching Controllers Digitally enhanced power analog buck controller
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
IC REG CTRLR BCK PMBUS 28QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19123T-E/MQTR-ND | 884129-MCP19123T-E/MQ | MCP19123T-E/MQ | MCP19123T-E/MQ | MCP19123T-E/MQ | MCP19123T-E/MQ | MCP19123T-E/MQ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19123T-E/MQ | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start, Watchdog | |||||
| fsw | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz | 100 kHz |