Microchip Technology, Inc. Pwm Controller, Aec-Q100, 1.6Mhz, Vqfn28; Input Voltage Microchip MCP19123T-E/MQ

Description
PWM CONTROLLER, AEC-Q100, 1.6MHZ, VQFN28; Input Voltage:-; Output Voltage:16V; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 1.6MHZ, VQFN28; Input Voltage:-; Output Voltage:16V; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 1.6Mhz, Vqfn28; Input Voltage Microchip - 23AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 1.6Mhz, Vqfn28; Input Voltage Microchip
23AC6782
Pwm Controller, Aec-Q100, 1.6Mhz, Vqfn28; Input Voltage Microchip 23AC6782
PWM CONTROLLER, AEC-Q100, 1.6MHZ, VQFN28; Input Voltage:-; Output Voltage:16V; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 1.6MHZ, VQFN28; Input Voltage:-; Output Voltage:16V; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 23AC6782
Product Name Pwm Controller, Aec-Q100, 1.6Mhz, Vqfn28; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 4 to 40 volts
DC Input 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 0.75 HP - CIMR-G7U40P41 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details