Microchip Technology, Inc. Digitally Enhanced Power Analog Buck Controller MCP19123

Description
The MCP19123 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions. It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. With integrated linear regulator, driver, timer, temperature sensor, and feedback network capabilities, this creates a very compact, versatile power conversion solution. The output is adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V) output range (without external components, that range can be shifted with resistive dividers). This device is similar to the MCP19122, but with four added pins and a serial debug interface. Additional Features Wide Operating Voltage Range: 4.5-40V Wide Output Voltage Range: 0.3-16V Analog Emulated Average-Current Mode Pulse-Width Modulation (PWM) Control Supports synchronous buck, or similar high/low side switch topologies Operates from 100kHz to 1.6MHz, adjustable during operation Integrated 8-Bit PIC® Microcontroller 4kw flash memory 256B RAM Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Compensation Network, I2C Communication Interface, and fault behavior Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated High-side Current Sense Integrated 10 bit A/D Converter Multi-phase and multi-rail support as a master or slave device Can provide or synchronize to an external clock Can provide or synchronize to an external reference Shutdown and brown-out support 50uA quiescent current draw in sleep mode Integrated POR and BOR functions Three internal timers and a capture compare module Integrated I2C interface, capable of PMBusTM support Minimal External Components Needed Custom Algorithm Support
Datasheet
Description
The MCP19123 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions. It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. With integrated linear regulator, driver, timer, temperature sensor, and feedback network capabilities, this creates a very compact, versatile power conversion solution. The output is adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V) output range (without external components, that range can be shifted with resistive dividers). This device is similar to the MCP19122, but with four added pins and a serial debug interface. Additional Features Wide Operating Voltage Range: 4.5-40V Wide Output Voltage Range: 0.3-16V Analog Emulated Average-Current Mode Pulse-Width Modulation (PWM) Control Supports synchronous buck, or similar high/low side switch topologies Operates from 100kHz to 1.6MHz, adjustable during operation Integrated 8-Bit PIC® Microcontroller 4kw flash memory 256B RAM Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Compensation Network, I2C Communication Interface, and fault behavior Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated High-side Current Sense Integrated 10 bit A/D Converter Multi-phase and multi-rail support as a master or slave device Can provide or synchronize to an external clock Can provide or synchronize to an external reference Shutdown and brown-out support 50uA quiescent current draw in sleep mode Integrated POR and BOR functions Three internal timers and a capture compare module Integrated I2C interface, capable of PMBusTM support Minimal External Components Needed Custom Algorithm Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Buck Controller - MCP19123 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Buck Controller
MCP19123
Digitally Enhanced Power Analog Buck Controller MCP19123
The MCP19123 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions. It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. With integrated linear regulator, driver, timer, temperature sensor, and feedback network capabilities, this creates a very compact, versatile power conversion solution. The output is adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V) output range (without external components, that range can be shifted with resistive dividers). This device is similar to the MCP19122, but with four added pins and a serial debug interface. Additional Features Wide Operating Voltage Range: 4.5-40V Wide Output Voltage Range: 0.3-16V Analog Emulated Average-Current Mode Pulse-Width Modulation (PWM) Control Supports synchronous buck, or similar high/low side switch topologies Operates from 100kHz to 1.6MHz, adjustable during operation Integrated 8-Bit PIC® Microcontroller 4kw flash memory 256B RAM Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Compensation Network, I2C Communication Interface, and fault behavior Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated High-side Current Sense Integrated 10 bit A/D Converter Multi-phase and multi-rail support as a master or slave device Can provide or synchronize to an external clock Can provide or synchronize to an external reference Shutdown and brown-out support 50uA quiescent current draw in sleep mode Integrated POR and BOR functions Three internal timers and a capture compare module Integrated I2C interface, capable of PMBusTM support Minimal External Components Needed Custom Algorithm Support

The MCP19123 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions.

It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. With integrated linear regulator, driver, timer, temperature sensor, and feedback network capabilities, this creates a very compact, versatile power conversion solution.

The output is adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V) output range (without external components, that range can be shifted with resistive dividers).

This device is similar to the MCP19122, but with four added pins and a serial debug interface.

Additional Features

    • Wide Operating Voltage Range: 4.5-40V
    • Wide Output Voltage Range: 0.3-16V
    • Analog Emulated Average-Current Mode Pulse-Width Modulation (PWM) Control
      • Supports synchronous buck, or similar high/low side switch topologies
      • Operates from 100kHz to 1.6MHz, adjustable during operation
    • Integrated 8-Bit PIC® Microcontroller
      • 4kw flash memory
      • 256B RAM
    • Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Compensation Network, I2C Communication Interface, and fault behavior
    • Integrated Synchronous High- and Low-Side MOSFET Drivers
    • Integrated High-side Current Sense
    • Integrated 10 bit A/D Converter
    • Multi-phase and multi-rail support as a master or slave device
      • Can provide or synchronize to an external clock
      • Can provide or synchronize to an external reference
    • Shutdown and brown-out support
      • 50uA quiescent current draw in sleep mode
      • Integrated POR and BOR functions
    • Three internal timers and a capture compare module
    • Integrated I2C interface, capable of PMBusTM support
    • Minimal External Components Needed
    • Custom Algorithm Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP19123
Product Name Digitally Enhanced Power Analog Buck Controller
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828242 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details