Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Win Source Part Number: 1205444-MCP19123-E/M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1.6MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Watchdog
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 2
Clock Sync: Yes
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 40V
Alternative Parts (Cross-Reference): MCP19123-EMQ; MCP19123E/MQ;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MCP19123
DIGITALLY ENHANCED POWER ANALOG
Switching Controllers Digitally enhanced power analog buck controller
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19123-E/MQ-ND | 1205444-MCP19123-E/MQ | MCP19123-E/MQ | MCP19123-E/MQ | MCP19123-E/MQ |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; Tube | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Watchdog | Enable, Frequency Control, Power Good, Soft Start, Watchdog | ||
| fsw | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz |