Manufacturer: Microchip Technology
Win Source Part Number: 926626-MCP19119T-E/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 40V
Family Name: MCP19119
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
40V POINT OF LOAD CONVERTER
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926626-MCP19119T-E/MQVAO | MCP19119T-E/MQVAO | MCP19119T-E/MQVAO |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19119T-E/MQVAO | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Phase Control | ||
| fsw | 100 to 1600 kHz | 100 to 1600 kHz |