Manufacturer: Microchip Technology
Win Source Part Number: 884128-MCP19119T-E/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 40V
Family Name: MCP19119
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
IC REG CTRLR BCK PMBUS 28WDFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Switching Controllers 42V Dig. Enhanced Buck PWM Controller
IC REG CTRLR BCK PMBUS 28WDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884128-MCP19119T-E/MQ | MCP19119T-E/MQ-ND | MCP19119T-E/MQ | MCP19119T-E/MQ | MCP19119T-E/MQ | MCP19119T-E/MQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19119T-E/MQ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Phase Control |