Microchip Technology, Inc. Pwm Controller, 1.6Mhz, 4.5-40V, Qfn-28; Input Voltage Microchip MCP19119-E/MQ

Description
PWM CONTROLLER, 1.6MHZ, 4.5-40V, QFN-28; Input Voltage:-; Output Voltage:3.6V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1.6MHZ, 4.5-40V, QFN-28; Input Voltage:-; Output Voltage:3.6V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1.6Mhz, 4.5-40V, Qfn-28; Input Voltage Microchip - 92X8730 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1.6Mhz, 4.5-40V, Qfn-28; Input Voltage Microchip
92X8730
Pwm Controller, 1.6Mhz, 4.5-40V, Qfn-28; Input Voltage Microchip 92X8730
PWM CONTROLLER, 1.6MHZ, 4.5-40V, QFN-28; Input Voltage:-; Output Voltage:3.6V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 1.6MHZ, 4.5-40V, QFN-28; Input Voltage:-; Output Voltage:3.6V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:40V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 92X8730
Product Name Pwm Controller, 1.6Mhz, 4.5-40V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40111 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN007G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details