Microchip Technology, Inc. Digitally Enhanced Power Analog Buck Controller MCP19118

Description
The MCP19118 is a mid-voltage (4.5-40V) analog-based PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Our MCP19118 is an enhanced version of the MCP19110; the MCP19111 development tools can be used to design with the MCP19118, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your power supply design. Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support
Datasheet
Description
The MCP19118 is a mid-voltage (4.5-40V) analog-based PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Our MCP19118 is an enhanced version of the MCP19110; the MCP19111 development tools can be used to design with the MCP19118, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your power supply design. Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Buck Controller - MCP19118 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Buck Controller
MCP19118
Digitally Enhanced Power Analog Buck Controller MCP19118
The MCP19118 is a mid-voltage (4.5-40V) analog-based PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Our MCP19118 is an enhanced version of the MCP19110; the MCP19111 development tools can be used to design with the MCP19118, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your power supply design. Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support

The MCP19118 is a mid-voltage (4.5-40V) analog-based PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Our MCP19118 is an enhanced version of the MCP19110; the MCP19111 development tools can be used to design with the MCP19118, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your power supply design.

Additional Features

    • Wide Operating Voltage Range: 4.5-40V
    • Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface
    • Integrated Synchronous High- and Low-Side MOSFET Drivers
    • Integrated Current Sense
    • Integrated 10 bit A/D Converter
    • Minimal External Components Needed
    • Custom Algorithm Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP19118
Product Name Digitally Enhanced Power Analog Buck Controller
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.8000 amps
View Details
Specs
Regulator Category Switching
View Details
Switching Regulators - 1672764 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details