40V POINT OF LOAD CONVERTER
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19118-E/MJVAO | MCP19118-E/MJVAO |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Phase Control | |
| fsw | 100 to 1600 kHz | 100 to 1600 kHz |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | Other; 24-VFQFN Exposed Pad |