Manufacturer: Microchip Technology
Win Source Part Number: 884126-MCP19118-E/MJ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 40V
Family Name: MCP19118
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PMBUS 24QFN
Switching Controllers 42V Dig. Enhanced Buck PWM Controller
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884126-MCP19118-E/MJ | MCP19118-E/MJ-ND | MCP19118-E/MJ | MCP19118-E/MJ | MCP19118-E/MJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19118-E/MJ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | ||||
| Special Features | Synchronous Rectification | Phase Control |