Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
IC PWM CTLR SYNC LOW SIDE 24QFN
Switching Controllers PWM Controller Enhanced Power
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19116T-E/MJ-ND | MCP19116T-E/MJ | MCP19116T-E/MJ | MCP19116T-E/MJ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |