Microchip Technology, Inc. Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip MCP19116-E/MJ

Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:44V; Output Voltage:41V; Output Current:50mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:44V; Output Voltage:41V; Output Current:50mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip - 72Y1361 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip
72Y1361
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip 72Y1361
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:44V; Output Voltage:41V; Output Current:50mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:44V; Output Voltage:41V; Output Current:50mA; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 72Y1361
Product Name Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 4 to 42 volts
DC Input 4 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0211FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN015G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JBD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details