The MCP19115-E/MQ is a digitally enhanced PWM power analog synchronous low-side controller designed for various DC-DC conversion topologies, including Boost, Cuk, Flyback, and SEPIC configurations. It operates with an input voltage range of 4.5V to 42V and supports both quasi-resonant and fixed-frequency operation, with a fixed switching frequency adjustable from 31.25 kHz to 2.0 MHz. This controller features low quiescent and sleep currents, making it suitable for energy-efficient applications. It includes low-side gate drivers capable of providing up to 1A sink/source current, and it employs peak current mode control for improved regulation. The MCP19115-E/MQ is AEC-Q100 qualified, ensuring reliability in automotive applications. Configurable parameters include input undervoltage and overvoltage lockout, primary current leading edge blanking, and programmable GPIO options. The integrated low-side differential current sense amplifier allows for ±5% current regulation, and thermal shutdown protection enhances safety during operation. The device is housed in a 28-lead QFN package, making it compact for space-constrained designs.
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1074973-MCP19115-E/M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 31.25kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN (5x5)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 42 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Switching Controllers Digitally Enhn Power Low-Side PWM Contr
IC REG CTRLR MULT TOP I2C 28QFN
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19115-E/MQ-ND | 1074973-MCP19115-E/MQ | MCP19115-E/MQ | MCP19115-E/MQ | MCP19115-E/MQ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19115-E/MQ | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Cuk, Flyback, SEPIC | |||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | ||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |