Microchip Technology, Inc. Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip MCP19115-E/MQ

Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip - 17X9129 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
17X9129
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip 17X9129
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9129
Product Name Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2C027 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN0011G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details