The MCP19114T-E/MQ is a digitally enhanced power analog synchronous low-side PWM controller designed for various DC-DC converter topologies, including flyback, ƒÜuk, boost, and SEPIC configurations. It operates with an input voltage range of 4.5V to 42V and supports both quasi-resonant and fixed-frequency operation, with a fixed switching frequency adjustable from 31.25 kHz to 2.0 MHz. This controller features low quiescent and sleep currents, making it suitable for energy-efficient applications. It includes low-side gate drivers capable of providing up to 1A sink/source current, and it employs peak current mode control with differential remote output sensing. The MCP19114T-E/MQ is AEC-Q100 qualified, indicating its suitability for automotive applications. Configurable parameters include input undervoltage and overvoltage lockout, primary current leading edge blanking, and programmable GPIO pin options. The integrated low-side differential current sense amplifier ensures ±5% current regulation, while thermal shutdown protection enhances reliability. The device also incorporates a precision 8 MHz internal oscillator and supports in-circuit serial programming.
Manufacturer: Microchip Technology
Win Source Part Number: 926625-MCP19114T-E/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 42V
Family Name: MCP19114
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Switching Controllers Digitally Enhn Power Low-Side PWM Contr
IC REG CTRLR MULT TOP I2C 28QFN
IC REG CTRLR MULT TOP I2C 28QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926625-MCP19114T-E/MQ | MCP19114T-E/MQ | MCP19114T-E/MQ | MCP19114T-E/MQ | MCP19114T-E/MQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19114T-E/MQ | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver | ||||
| Life Cycle Stage | Active |