Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 884123-MCP19114T-E/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 42V
Family Name: MCP19114
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers Digitally Enhn Power Low-Side PWM Contr
IC REG CTRLR MULT TOP I2C 24QFN
IC REG CTRLR MULT TOP I2C 24QFN
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19114T-E/MJ-ND | 884123-MCP19114T-E/MJ | MCP19114T-E/MJ | MCP19114T-E/MJ | MCP19114T-E/MJ | MCP19114T-E/MJ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19114T-E/MJ | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | ||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| fsw | 31.25 to 2000 kHz | 31.25 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |