Microchip Technology, Inc. Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip MCP19114T-E/MJ

Description
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip - 17X9128 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip
17X9128
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip 17X9128
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9128
Product Name Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40301 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN0059G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
SMC-3 135A.. Smart Motor Controller - 150-C135NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 135 amps
View Details