Manufacturer: Microchip Technology
Win Source Part Number: 1074972-MCP19114-E/M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 31.25kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN (5x5)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 42 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Switching Controllers Digitally Enhn Power Low-Side PWM Contr
IC REG CTRLR MULT TOP I2C 28QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074972-MCP19114-E/MQ | MCP19114-E/MQ | MCP19114-E/MQ | MCP19114-E/MQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19114-E/MQ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Cuk, Flyback, SEPIC | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |