Microchip Technology, Inc. Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip MCP19114-E/MQ

Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip - 47X0388 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
47X0388
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip 47X0388
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47X0388
Product Name Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C1P7 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0002E2S-7GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
SMC-3 317A Smart Motor Controller - 150-C317NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 317 amps
View Details