Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 813539-MCP19114-E/MJ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 31.25kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 1
Clock Sync: No
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: MCP19114
Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V
IC REG CTRLR MULT TOP I2C 24QFN
Switching Controllers Digitally Enhn Power Low-Side PWM Contr
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR MULT TOP I2C 24QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19114-E/MJ-ND | 813539-MCP19114-E/MJ | MCP19114-E/MJ | MCP19114-E/MJ | MCP19114-E/MJ | MCP19114-E/MJ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19114-E/MJ | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Cuk, Flyback, SEPIC | Buck; Boost | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |