Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Switching Controllers Sync Buck PWM Controller
IC REG CTRLR BUCK PMBUS 28QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19111T-E/MQ-ND | MCP19111T-E/MQ | MCP19111T-E/MQ | MCP19111T-E/MQ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Phase Control | ||
| fsw | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz |