Microchip Technology, Inc. Digitally Enhanced Power Analog Buck Controller MCP19111

Description
The MCP19111 is a mid-voltage (4.5-32V) analog-based PWM controller family with an integrated 8-bit PIC® microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features Wide Operating Voltage Range: 4.5-32V Analog Peak-Current Mode Pulse-Width Modulation Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, MOSFET Deadtime, Etc. I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Minimal External Components Needed Custom Algorithm Support
Datasheet
Description
The MCP19111 is a mid-voltage (4.5-32V) analog-based PWM controller family with an integrated 8-bit PIC® microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features Wide Operating Voltage Range: 4.5-32V Analog Peak-Current Mode Pulse-Width Modulation Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, MOSFET Deadtime, Etc. I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Minimal External Components Needed Custom Algorithm Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Buck Controller - MCP19111 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Buck Controller
MCP19111
Digitally Enhanced Power Analog Buck Controller MCP19111
The MCP19111 is a mid-voltage (4.5-32V) analog-based PWM controller family with an integrated 8-bit PIC® microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features Wide Operating Voltage Range: 4.5-32V Analog Peak-Current Mode Pulse-Width Modulation Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, MOSFET Deadtime, Etc. I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Minimal External Components Needed Custom Algorithm Support

The MCP19111 is a mid-voltage (4.5-32V) analog-based PWM controller family with an integrated 8-bit PIC® microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions.

Additional Features

    • Wide Operating Voltage Range: 4.5-32V
    • Analog Peak-Current Mode Pulse-Width Modulation Control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant Configurability: Adjustable Analog Compensation, Switching Frequency, MOSFET Deadtime, Etc.
    • I2C Communication Interface
    • Integrated Synchronous High- and Low-Side MOSFET Drivers
    • Integrated Current Sense
    • Minimal External Components Needed
    • Custom Algorithm Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP19111
Product Name Digitally Enhanced Power Analog Buck Controller
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1828256 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers