Microchip Technology, Inc. Pwm Controller, Current Mode, 4.5V-32V, Qfn-28; Input Voltage Microchip MCP19111-E/MQ

Description
PWM CONTROLLER, CURRENT MODE, 4.5V-32V, QFN-28; Input Voltage:32V; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.6V; Supply Voltage Max:5.4V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, CURRENT MODE, 4.5V-32V, QFN-28; Input Voltage:32V; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.6V; Supply Voltage Max:5.4V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, 4.5V-32V, Qfn-28; Input Voltage Microchip - 53W9398 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 4.5V-32V, Qfn-28; Input Voltage Microchip
53W9398
Pwm Controller, Current Mode, 4.5V-32V, Qfn-28; Input Voltage Microchip 53W9398
PWM CONTROLLER, CURRENT MODE, 4.5V-32V, QFN-28; Input Voltage:32V; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.6V; Supply Voltage Max:5.4V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 4.5V-32V, QFN-28; Input Voltage:32V; Output Voltage:-; Output Current:25mA; Supply Voltage Min:4.6V; Supply Voltage Max:5.4V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:1.6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 53W9398
Product Name Pwm Controller, Current Mode, 4.5V-32V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 350 HP - CIMR-G7U42200 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details