The MCP19111-E/MQ is a digitally-enhanced power analog controller designed for synchronous buck applications. It operates with an input voltage range of 4.5V to 32V and can output voltages from 0.5V to 3.6V, with higher outputs requiring an external divider. The device features a switching frequency adjustable from 100 kHz to 1.6 MHz and has a typical quiescent current of 5 mA. This controller supports high-drive capabilities with a +5V gate drive, providing source and sink currents of 1A/2A for high-drive and 2A/4A for low-drive configurations. It includes peak current mode control, differential remote output sensing, and is suitable for multi-phase and multiple output systems, functioning as either a master or slave. Configurable parameters include overcurrent limit, undervoltage lockout, and soft start profiles, among others. The MCP19111-E/MQ is AEC-Q100 qualified, making it suitable for automotive applications. It comes in a 28-lead QFN package and features an integrated 10-bit ADC with multiple internal and external channels, as well as various timers and I2C communication capabilities. This product is ideal for engineers looking for a versatile and configurable DC-DC controller for their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 1074971-MCP19111-E/M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.6MHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Switching Controllers Sync Buck PWM Controller
IC REG CTRLR BUCK PMBUS 28QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074971-MCP19111-E/MQ | MCP19111-E/MQ-ND | MCP19111-E/MQ | MCP19111-E/MQ | MCP19111-E/MQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19111-E/MQ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |