Microchip Technology, Inc. Pwm Controller, 4.5V-32V, Qfn-24; Input Voltage Microchip MCP19110-E/MJ

Description
PWM CONTROLLER, 4.5V-32V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:32V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 4.5V-32V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:32V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 4.5V-32V, Qfn-24; Input Voltage Microchip - 69W9807 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 4.5V-32V, Qfn-24; Input Voltage Microchip
69W9807
Pwm Controller, 4.5V-32V, Qfn-24; Input Voltage Microchip 69W9807
PWM CONTROLLER, 4.5V-32V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:32V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 4.5V-32V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:32V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:1.6MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 69W9807
Product Name Pwm Controller, 4.5V-32V, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 8209558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 5 HP - CIMR-G7U43P71 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details