Manufacturer: Microchip Technology
Win Source Part Number: 884122-MCP19110-E/MJ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 32V
Family Name: MCP19110
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PMBUS 24QFN
Switching Controllers Digit Enhanced Power Buck PWM Controller
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PMBUS 24QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884122-MCP19110-E/MJ | MCP19110-E/MJ-ND | 536-MCP19110-E/MJ | MCP19110-E/MJ | MCP19110-E/MJ | MCP19110-E/MJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19110-E/MJ | DC DC Switching Controllers | IC REG CTRLR BUCK PMBUS 24QFN | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Special Features | Synchronous Rectification | Phase Control | ||||
| fsw | 100 to 1600 kHz | 100 to 1600 kHz | 100 to 1600 kHz |