The MCP19035T-AAABE/MF is a high-speed synchronous buck controller designed for low-voltage power applications. It operates with an input voltage range of 4.5V to 30V and can deliver output currents up to 20A. The controller features a voltage-mode control architecture with selectable switching frequencies of 300 kHz or 600 kHz, which allows for the use of smaller passive components, enhancing the compactness of power supply designs. Key features include integrated synchronous MOSFET drivers, multiple dead-time options, and an internal blocking device for the bootstrap circuit. The MCP19035 also incorporates essential protection mechanisms such as overcurrent limit, overtemperature protection, and under-voltage lockout (UVLO). Additionally, it provides a Power Good output for fault detection and simplifies sequencing in power management applications. The device is packaged in a 10-lead DFN (3x3 mm) format, making it suitable for various applications, including point-of-load converters, set-top boxes, DSL modems, and power supplies for FPGAs and DSPs.
Manufacturer: Microchip Technology
Win Source Part Number: 1074968-MCP19035T-AA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Switching Controllers Sync Buck, PWM Ctrl 300kHz, 8ns
IC REG CTRLR BUCK 10DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074968-MCP19035T-AAABE/MF | MCP19035T-AAABE/MF-ND | MCP19035T-AAABE/MF | MCP19035T-AAABE/MF | MCP19035T-AAABE/MF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19035T-AAABE/MF | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good | Synchronous Rectification | Enable, Phase Control, Power Good |