Microchip Technology, Inc. 30V High Speed Buck PWM Controller MCP19035

Description
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator
Datasheet
Description
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V High Speed Buck PWM Controller - MCP19035 - Microchip Technology, Inc.
Chandler, AZ, United States
30V High Speed Buck PWM Controller
MCP19035
30V High Speed Buck PWM Controller MCP19035
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator

The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions.

Additional Features

    • High-Speed Voltage Mode, Analog Pulse-Width Modulation Control
    • Integrated Synchronous MOSFET Drivers
    • Fixed Switching Frequency (fSW): 300 or 600 kHz
    • Multiple Dead-Time Options for low-FOM MOSFET Compatibility
    • Integrated Current Sense Capability for Short Circuit Protection
    • Integrated Linear Voltage Regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP19035
Product Name 30V High Speed Buck PWM Controller
Package Type Other; ['DFN']
Unlock Full Specs
to access all available technical data

Similar Products

DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX V33 - TLE9278BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details