Manufacturer: Microchip Technology
Win Source Part Number: 926624-MCP19035-BAAB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 30V
Family Name: MCP19035
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
IC REG CTRLR BUCK 10DFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Switching Controllers Synchronous Buck PWM Control 600kHz 12ns
IC REG CTRLR BUCK 10DFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926624-MCP19035-BAABE/MF | MCP19035-BAABE/MF-ND | MCP19035-BAABE/MF | MCP19035-BAABE/MF | MCP19035-BAABE/MF | MCP19035-BAABE/MF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19035-BAABE/MF | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |