Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 130845-MCP19035-BAAA
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 30 V
Alternative Parts (Cross-Reference): ISL6341BCRZ-T; CS51221EDTB16G; NCP1294EDR2G;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 10DFN
Switching Controllers Synchronous Buck PWM Control 600kHz 12ns
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19035-BAAAE/MF-ND | 130845-MCP19035-BAAAE/MF | MCP19035-BAAAE/MF | MCP19035-BAAAE/MF | MCP19035-BAAAE/MF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP19035-BAAAE/MF | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good | Enable, Phase Control, Power Good | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |