Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-DDPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-DDPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-DDPAK
IC REG LIN POS ADJ 1.5A 5DDPAK
IC REG LIN POS ADJ 1.5A 5DDPAK
LDO Voltage Regulators 1.5A CMOS LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1827T-ADJE/ETCT-ND | MCP1827T-ADJE/ET | MCP1827T-ADJE/ET | MCP1827T-ADJE/ET |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable |