IC REG LINEAR 3.3V 1.5A 5DDPAK Product overview: MCP1827T-3302E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827T-3302E/E
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
PSRR: 60dB (100Hz)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG LINEAR 3.3V 1.5A 5DDPAK
LDO Voltage Regulators 1.5A CMOS LDO
IC REG LINEAR 3.3V 1.5A 5DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1827T-3302E/ET | MCP1827T-3302E/ETTR-ND | MCP1827T-3302E/ET | MCP1827T-3302E/ET | MCP1827T-3302E/ET | |
| Product Name | 3.3V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; Tape & Reel (TR) Cut Tape (CT) | TO-263 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 6 volts | 6 volts |