IC REG LINEAR 5V 1.5A 3DDPAK Product overview: MCP1827ST-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827ST-5002E/
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Manufacturer: Microchip Technology
Win Source Part Number: 926623-MCP1827ST-500
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1827
Categories: Integrated Circuits (ICs)
Case / Package: 3-DDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1827ST-5002E/EBCT
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 5V 1.5A 3DDPAK
IC REG LINEAR 5V 1.5A 3DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1827ST-5002E/EB | MCP1827ST-5002E/EBTR-ND | 926623-MCP1827ST-5002E/EB | MCP1827ST-5002E/EB | MCP1827ST-5002E/EB | MCP1827ST-5002E/EB |
| Product Name | 5V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1827ST-5002E/EB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; Other; 3-DDPAK | TO-263 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 6 volts | 6 volts |