IC REG LINEAR 3.3V 1.5A 3DDPAK Product overview: MCP1827ST-3302E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827ST-3302E/
Win Source Part Number: 1244973-MCP1827ST-33
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: 3-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1827ST-3302E/EBDK
Base Product Number: MCP1827
Voltage Dropout (Max): 0.6V @ 1.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
IC REG LINEAR 3.3V 1.5A 3DDPAK
IC REG LINEAR 3.3V 1.5A 3DDPAK
IC REG LINEAR 3.3V 1.5A 3DDPAK
LDO Voltage Regulators LDO 1.5A CMOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1827ST-3302E/EB | 1244973-MCP1827ST-3302E/EB | MCP1827ST-3302E/EBCT-ND | MCP1827ST-3302E/EB | MCP1827ST-3302E/EB | MCP1827ST-3302E/EB | MCP1827ST-3302E/EB |
| Product Name | 3.3V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; TO-263; Other; Tape & Reel | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 6 volts | 6 volts | 6 volts |