Microchip Technology, Inc. 1.5A LDO MCP1827S

Description
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages
Datasheet
Description
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A LDO - MCP1827S - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A LDO
MCP1827S
1.5A LDO MCP1827S
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages

The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package

Additional Features

    • Up to 1.5A output load current
    • Low dropout voltage 330 mV (typ)
    • Output voltage from 0.8V to 5.0V
    • Stable with 1.0 µF ceramic output cap
    • Low supply current 120 µA (typ)
    • DDPAK-3, TO-220-3 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1827S
Product Name 1.5A LDO
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - PXE1610CDN-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
View Details
2 suppliers
Gates and Inverters - 74AHCU04PW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details