IC REG LINEAR 5V 1.5A TO220-3 Product overview: MCP1827S-5002E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-5002E/A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074965-MCP1827S-500
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1.5A TO220-3
IC REG LINEAR 5V 1.5A TO220-3
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 5V 1.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1827S-5002E/AB | MCP1827S-5002E/AB-ND | 1074965-MCP1827S-5002E/AB | MCP1827S-5002E/AB | MCP1827S-5002E/AB | MCP1827S-5002E/AB | MCP1827S-5002E/AB |
| Product Name | 5V 1.5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-5002E/AB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |