Manufacturer: Microchip Technology
Win Source Part Number: 1074963-MCP1827S-330
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
IC REG LINEAR 3.3V 1.5A TO220-3 Product overview: MCP1827S-3302E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-3302E/A
1.5A CMOS LDO, Vout=3.3V, Extended Temp
IC REG LINEAR 3.3V 1.5A TO220-3
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 3.3V 1.5A TO220-3
IC REG LINEAR 3.3V 1.5A TO220-3
IC REG LINEAR 3.3V 1.5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074963-MCP1827S-3302E/AB | MCP1827S-3302E/AB-ND | 776-MCP1827S-3302E/AB | 649429 | MCP1827S-3302E/AB | MCP1827S-3302E/AB | 536-MCP1827S-3302E/AB | MCP1827S-3302E/AB | MCP1827S-3302E/AB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-3302E/AB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A TO220 Voltage Regulator IC | Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3.3V 1.5A TO220-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Life Cycle Stage | Maturity; Active | Active | |||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |