Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.3V To 6V, 330Mv Dropout, 3.3Vout, 1.5Aout, To-220-3 Rohs Compliant Microchip MCP1827S-3302E/AB

Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.3V To 6V, 330Mv Dropout, 3.3Vout, 1.5Aout, To-220-3 Rohs Compliant Microchip - 84R7277 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 330Mv Dropout, 3.3Vout, 1.5Aout, To-220-3 Rohs Compliant Microchip
84R7277
Fixed Ldo Voltage Regulator, 2.3V To 6V, 330Mv Dropout, 3.3Vout, 1.5Aout, To-220-3 Rohs Compliant Microchip 84R7277
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 1.5A, To-220-3; Output Type Microchip - 88K5608 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 1.5A, To-220-3; Output Type Microchip
88K5608
Ldo Voltage Regulator, 3.3V, 1.5A, To-220-3; Output Type Microchip 88K5608
LDO VOLTAGE REGULATOR, 3.3V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 84R7277 88K5608
Product Name Fixed Ldo Voltage Regulator, 2.3V To 6V, 330Mv Dropout, 3.3Vout, 1.5Aout, To-220-3 Rohs Compliant Microchip Ldo Voltage Regulator, 3.3V, 1.5A, To-220-3; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details