Microchip Technology, Inc. Ldo Voltage Regulator, 3V, 1.5A, D2-Pak-3; Output Type Microchip MCP1827S-3002E/EB

Description
LDO VOLTAGE REGULATOR, 3V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1827 is a low dropout (LDO) voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and offers a fixed output voltage of 3.0V. The typical dropout voltage is 330mV at full load, making it suitable for applications requiring efficient voltage regulation. The device features a low quiescent current of 120µA, which decreases to 0.1µA in shutdown mode, enhancing its suitability for battery-powered devices. It is stable with a minimum output capacitance of 1µF, allowing for reduced size and cost in circuit design. The MCP1827 also includes protection features such as short circuit current limiting and overtemperature protection, ensuring reliable operation in various conditions. This regulator is packaged in a D2-PAK-3 format, facilitating easy integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The MCP1827 is a low dropout (LDO) voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and offers a fixed output voltage of 3.0V. The typical dropout voltage is 330mV at full load, making it suitable for applications requiring efficient voltage regulation. The device features a low quiescent current of 120µA, which decreases to 0.1µA in shutdown mode, enhancing its suitability for battery-powered devices. It is stable with a minimum output capacitance of 1µF, allowing for reduced size and cost in circuit design. The MCP1827 also includes protection features such as short circuit current limiting and overtemperature protection, ensuring reliable operation in various conditions. This regulator is packaged in a D2-PAK-3 format, facilitating easy integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3V, 1.5A, D2-Pak-3; Output Type Microchip - 17M0626 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 1.5A, D2-Pak-3; Output Type Microchip
17M0626
Ldo Voltage Regulator, 3V, 1.5A, D2-Pak-3; Output Type Microchip 17M0626
LDO VOLTAGE REGULATOR, 3V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17M0626
Product Name Ldo Voltage Regulator, 3V, 1.5A, D2-Pak-3; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details