Manufacturer: Microchip Technology
Win Source Part Number: 1323681-MCP1827S-300
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 3-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1827
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.5A
IC REG LINEAR 3V 1.5A 3DDPAK Product overview: MCP1827S-3002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-3002E/E
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
IC REG LINEAR 3V 1.5A 3DDPAK
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 3V 1.5A 3DDPAK
IC REG LINEAR 3V 1.5A 3DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323681-MCP1827S-3002E/EB | 776-MCP1827S-3002E/EB | MCP1827S-3002E/EB-ND | MCP1827S-3002E/EB | MCP1827S-3002E/EB | MCP1827S-3002E/EB | MCP1827S-3002E/EB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | DPAK; TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Dropout Voltage | 0.6000 volts | 0.3300 volts | 0.6000 volts | 0.6000 volts |