Microchip Technology, Inc. Ldo Voltage Regulator, 1.5A, 2.5V, 3-D2-Pak; Output Type Microchip MCP1827S-2502E/EB

Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 3-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 3-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.5A, 2.5V, 3-D2-Pak; Output Type Microchip - 88K5607 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.5A, 2.5V, 3-D2-Pak; Output Type Microchip
88K5607
Ldo Voltage Regulator, 1.5A, 2.5V, 3-D2-Pak; Output Type Microchip 88K5607
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 3-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 3-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88K5607
Product Name Ldo Voltage Regulator, 1.5A, 2.5V, 3-D2-Pak; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details