IC REG LINEAR 2.5V 1.5A 3DDPAK Product overview: MCP1827S-2502E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-2502E/E
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Manufacturer: Microchip Technology
Win Source Part Number: 1074962-MCP1827S-250
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 2.5V 1.5A 3DDPAK
IC REG LINEAR 2.5V 1.5A 3DDPAK
IC REG LINEAR 2.5V 1.5A 3DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1827S-2502E/EB | MCP1827S-2502E/EB-ND | 1074962-MCP1827S-2502E/EB | MCP1827S-2502E/EB | MCP1827S-2502E/EB | 536-MCP1827S-2502E/EB | MCP1827S-2502E/EB |
| Product Name | 2.5V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-2502E/EB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 1.5A 3DDPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 6 volts | 6 volts | 6 volts | 2.3 volts |