Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 1.5A, D2-Pak-3; Output Type Microchip MCP1827S-1802E/EB

Description
LDO VOLTAGE REGULATOR, 1.8V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 1.5A, D2-Pak-3; Output Type Microchip - 88K5605 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 1.5A, D2-Pak-3; Output Type Microchip
88K5605
Ldo Voltage Regulator, 1.8V, 1.5A, D2-Pak-3; Output Type Microchip 88K5605
LDO VOLTAGE REGULATOR, 1.8V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 1.5A, D2-PAK-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1827S-1802E/EB
LDO Voltage Regulators MCP1827S-1802E/EB
LDO Voltage Regulators LDO 1.5A CMOS

LDO Voltage Regulators LDO 1.5A CMOS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 88K5605 MCP1827S-1802E/EB
Product Name Ldo Voltage Regulator, 1.8V, 1.5A, D2-Pak-3; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details