The MCP1827S-1802E/EB is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.8V. The device features a low dropout voltage of 330mV at 1.5A and a typical output voltage tolerance of 0.5%. It is designed to be stable with a minimum output capacitance of 1.0µF, making it suitable for applications requiring compact solutions with low output noise. The MCP1827S-1802E/EB has a low quiescent current of 120µA, which is advantageous for battery-powered devices. In shutdown mode, the supply current drops to 0.1µA, further enhancing its efficiency in portable applications. The regulator includes built-in protection features such as short circuit current limiting and overtemperature protection, ensuring reliable operation under fault conditions. It is available in a 3-lead DDPAK package, making it suitable for various high-speed driver and computing applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
IC REG LINEAR 1.8V 1.5A 3DDPAK Product overview: MCP1827S-1802E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-1802E/E
IC REG LINEAR 1.8V 1.5A 3DDPAK
IC REG LINEAR 1.8V 1.5A 3DDPAK
IC REG LINEAR 1.8V 1.5A 3DDPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1827S-1802E/EB-ND | 776-MCP1827S-1802E/EB | MCP1827S-1802E/EB | MCP1827S-1802E/EB | MCP1827S-1802E/EB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tube | DPAK | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |