Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1827S-1202E/EB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1827S-1202E/EB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1827S-1202E/EB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1827S-1202E/EB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Buy Now Datasheet
Singapore, Singapore
1.2V 1.5A Voltage Regulator IC
776-MCP1827S-1202E/EB
1.2V 1.5A Voltage Regulator IC 776-MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK Product overview: MCP1827S-1202E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-1202E/E B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 1.5A 3DDPAK Product overview: MCP1827S-1202E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827S-1202E/EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-1202E/EB - 1074960-MCP1827S-1202E/EB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-1202E/EB
1074960-MCP1827S-1202E/EB
PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-1202E/EB 1074960-MCP1827S-1202E/EB
Manufacturer: Microchip Technology Win Source Part Number: 1074960-MCP1827S-120 2E/EB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-DDPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 220μA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074960-MCP1827S-1202E/EB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1827S-1202E/EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1827S-1202E/EB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK

IC REG LINEAR 1.2V 1.5A 3DDPAK

Supplier's Site
IC REG LINEAR 1.2V 1.5A 3DDPAK - 536-MCP1827S-1202E/EB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 1.5A 3DDPAK
536-MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK 536-MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK

IC REG LINEAR 1.2V 1.5A 3DDPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1827S-1202E/EB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1827S-1202E/EB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK

IC REG LINEAR 1.2V 1.5A 3DDPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1827S-1202E/EB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1827S-1202E/EB
PMIC - Voltage Regulators - Linear MCP1827S-1202E/EB
IC REG LINEAR 1.2V 1.5A 3DDPAK

IC REG LINEAR 1.2V 1.5A 3DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1827S-1202E/EB
LDO Voltage Regulators MCP1827S-1202E/EB
LDO Voltage Regulators LDO 1.5A CMOS

LDO Voltage Regulators LDO 1.5A CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1827S-1202E/EB-ND 776-MCP1827S-1202E/EB 1074960-MCP1827S-1202E/EB MCP1827S-1202E/EB 536-MCP1827S-1202E/EB MCP1827S-1202E/EB MCP1827S-1202E/EB MCP1827S-1202E/EB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1827S-1202E/EB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.2V 1.5A 3DDPAK Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tube DPAK; Other; 3-DDPAK TO-263 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3988SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details