Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 0.8V 1.5A 3DDPAK
IC REG LINEAR 0.8V 1.5A 3DDPAK
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1827S-0802E/EB-ND | MCP1827S-0802E/EB | MCP1827S-0802E/EB | MCP1827S-0802E/EB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |